Panasonic 10W Resistor ERJ-U02D8062X

Description
RES 80.6K OHM 0.5% 1/10W 0402 Product overview: ERJ-U02D8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02D8062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 80.6K OHM 0.5% 1/10W 0402 Product overview: ERJ-U02D8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02D8062X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJ-U02D8062X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-U02D8062X
10W Resistor 52-ERJ-U02D8062X
RES 80.6K OHM 0.5% 1/10W 0402 Product overview: ERJ-U02D8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02D8062X can be used for catalog matching and distributor lookup.

RES 80.6K OHM 0.5% 1/10W 0402 Product overview: ERJ-U02D8062X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U02D8062X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
981508-ERJ-U02D8062X
Resistors - Chip Resistor - Surface Mount 981508-ERJ-U02D8062X
Win Source Part Number: 981508-ERJ-U02D8062X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U02 Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 80.6 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJU02D8062X,2266-ER J-U02D8062X Base Product Number: ERJ-U02

Win Source Part Number: 981508-ERJ-U02D8062X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U02
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 80.6 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJU02D8062X,2266-ERJ-U02D8062X
Base Product Number: ERJ-U02

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic - 44X8394 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic
44X8394
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic 44X8394
RES, AEC-Q200, THICK FILM, 80K6, 0402; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80K6, 0402; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic - 05X2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic
05X2455
Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic 05X2455
RES, AEC-Q200, THICK FILM, 80K6, 0402; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 80K6, 0402; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U02D8062X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02D8062X
Resistors - Chip Resistor - Surface Mount ERJ-U02D8062X
0402 ANTI-SULFUR RES. , 0.5%, 80

0402 ANTI-SULFUR RES. , 0.5%, 80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-U02D8062X 981508-ERJ-U02D8062X 44X8394 ERJ-U02D8062X
Product Name 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 80K6, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 80600 ohms 80600 ohms 80600 ohms 80600 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details