Panasonic Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic ERJ-U02D7682X

Description
RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic - 44X8384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic
44X8384
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic 44X8384
RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic - 05X2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic
05X2445
Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic 05X2445
RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 76K8, 0402; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8384
Product Name Res, Aec-Q200, Thick Film, 76K8, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details