Panasonic Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic ERJ-U02D7501X

Description
RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic - 44X8378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic
44X8378
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic 44X8378
RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic - 05X2439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic
05X2439
Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic 05X2439
RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K5, 0402; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8378
Product Name Res, Aec-Q200, Thick Film, 7K5, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details