Panasonic Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic ERJ-U02D62R0X

Description
RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic - 44X8331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic
44X8331
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic 44X8331
RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic - 05X2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic
05X2392
Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic 05X2392
RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 62R, 0402; Resistance:62ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8331
Product Name Res, Aec-Q200, Thick Film, 62R, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details