Panasonic Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic ERJ-U02D6042X

Description
RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic - 44X8324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic
44X8324
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic 44X8324
RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic - 05X2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic
05X2385
Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic 05X2385
RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 60K4, 0402; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8324
Product Name Res, Aec-Q200, Thick Film, 60K4, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details