Panasonic Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic ERJ-U02D5622X

Description
RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic - 44X8309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic
44X8309
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic 44X8309
RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic - 05X2370 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic
05X2370
Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic 05X2370
RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56K2, 0402; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8309
Product Name Res, Aec-Q200, Thick Film, 56K2, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details