Panasonic Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic ERJ-U02D52R3X

Description
RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic - 44X8286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic
44X8286
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic 44X8286
RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic - 05X2347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic
05X2347
Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic 05X2347
RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 52R3, 0402; Resistance:52.3ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8286
Product Name Res, Aec-Q200, Thick Film, 52R3, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 52.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers