Panasonic Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic ERJ-U02D4122X

Description
RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic - 44X8224 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic
44X8224
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic 44X8224
RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic - 05X2285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic
05X2285
Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic 05X2285
RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 41K2, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8224
Product Name Res, Aec-Q200, Thick Film, 41K2, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details