Panasonic Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic ERJ-U02D35R7X

Description
RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic - 05X2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic
05X2242
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic 05X2242
RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic - 44X8181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic
44X8181
Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic 44X8181
RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 35R7, 0402; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2242
Product Name Res, Aec-Q200, Thick Film, 35R7, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers