Panasonic Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic ERJ-U02D34R8X

Description
RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic - 44X8172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic
44X8172
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic 44X8172
RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic - 05X2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic
05X2233
Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic 05X2233
RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 34R8, 0402; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8172
Product Name Res, Aec-Q200, Thick Film, 34R8, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details