Panasonic Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic ERJ-U02D2401X

Description
RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic - 05X2146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic
05X2146
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic 05X2146
RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic - 44X8085 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic
44X8085
Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic 44X8085
RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K4, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2146
Product Name Res, Aec-Q200, Thick Film, 2K4, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details