Panasonic Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic ERJ-U02D2212X

Description
RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic - 05X2126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic
05X2126
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic 05X2126
RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic - 44X8065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic
44X8065
Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic 44X8065
RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 22K1, 0402; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2126
Product Name Res, Aec-Q200, Thick Film, 22K1, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details