Panasonic Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic ERJ-U02D1823X

Description
RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic - 44X8021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic
44X8021
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic 44X8021
RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic - 05X2082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic
05X2082
Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic 05X2082
RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 182K, 0402; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8021
Product Name Res, Aec-Q200, Thick Film, 182K, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details