Panasonic Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic ERJ-U02D1602X

Description
RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic - 05X2048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic
05X2048
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic 05X2048
RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic - 44X7987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic
44X7987
Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic 44X7987
RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K, 0402; Resistance:16kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2048
Product Name Res, Aec-Q200, Thick Film, 16K, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details