RES, AEC-Q200, THICK FILM, 150R, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 150R, 0402; Resistance:150ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
0402 ANTI-SULFUR RES. , 0.5%, 15
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 44X7969 | ERJ-U02D1500X |
| Product Name | Res, Aec-Q200, Thick Film, 150R, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 150 ohms | 150 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |