Panasonic Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic ERJ-U02D1333X

Description
RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic - 44X7946 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic
44X7946
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic 44X7946
RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic - 05X2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic
05X2007
Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic 05X2007
RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 133K, 0402; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7946
Product Name Res, Aec-Q200, Thick Film, 133K, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers