Panasonic Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic ERJ-U02D1300X

Description
RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic - 44X7939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic
44X7939
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic 44X7939
RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic - 05X2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic
05X2000
Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic 05X2000
RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 130R, 0402; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7939
Product Name Res, Aec-Q200, Thick Film, 130R, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details