Panasonic Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic ERJ-U02D11R8X

Description
RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic - 05X1960 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic
05X1960
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic 05X1960
RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic - 44X7899 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic
44X7899
Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic 44X7899
RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 11R8, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1960
Product Name Res, Aec-Q200, Thick Film, 11R8, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details