Panasonic Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic ERJ-U02D1072X

Description
RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic - 44X7894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic
44X7894
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic 44X7894
RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic - 05X1955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic
05X1955
Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic 05X1955
RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K7, 0402; Resistance:10.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7894
Product Name Res, Aec-Q200, Thick Film, 10K7, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details