RES, AEC-Q200, THICK FILM, 10K2, 0402; Resistance:10.2kohm;
RES, AEC-Q200, THICK FILM, 10K2, 0402; Resistance:10.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 44X7886 |
| Product Name | Res, Aec-Q200, Thick Film, 10K2, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 10200 ohms |