Panasonic Res, Thick Film, 9R1, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J9R1C

Description
RES, THICK FILM, 9R1, 5%, 0.05W, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 9R1, 5%, 0.05W, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 9R1, 5%, 0.05W, 0201; Resistance Panasonic - 44X4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9R1, 5%, 0.05W, 0201; Resistance Panasonic
44X4048
Res, Thick Film, 9R1, 5%, 0.05W, 0201; Resistance Panasonic 44X4048
RES, THICK FILM, 9R1, 5%, 0.05W, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 9R1, 5%, 0.05W, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 9.1Ohm, 5%, 0201; Resistance Panasonic - 05X1930 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.1Ohm, 5%, 0201; Resistance Panasonic
05X1930
Resistor, Thick Film, 9.1Ohm, 5%, 0201; Resistance Panasonic 05X1930
RESISTOR, THICK FILM, 9.1OHM, 5%, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 9.1OHM, 5%, 0201; Resistance:9.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4048
Product Name Res, Thick Film, 9R1, 5%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 9.1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details