RES 9.1K OHM 5% 1/20W 0201 SMD
RESISTOR, THICK FILM, 9.1KOHM, 5%, 0201; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
RES, THICK FILM, 9K1, 5%, 0.05W, 0201; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | ERJ-U01J912C | 05X1933 | 44X4051 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 9.1Kohm, 5%, 0201; Resistance Panasonic | Res, Thick Film, 9K1, 5%, 0.05W, 0201; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] |
| Resistance Range | 9100 ohms | 9100 ohms | 9100 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts |