Panasonic Thick Film Resistor, 910 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J911C

Description
THICK FILM RESISTOR, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 910 Ohm, 5%, 0201; Resistance Panasonic - 44X4050 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 910 Ohm, 5%, 0201; Resistance Panasonic
44X4050
Thick Film Resistor, 910 Ohm, 5%, 0201; Resistance Panasonic 44X4050
THICK FILM RESISTOR, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 910 Ohm, 5%, 0201; Resistance Panasonic - 05X1932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 910 Ohm, 5%, 0201; Resistance Panasonic
05X1932
Resistor, Thick Film, 910 Ohm, 5%, 0201; Resistance Panasonic 05X1932
RESISTOR, THICK FILM, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 910 OHM, 5%, 0201; Resistance:910ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4050
Product Name Thick Film Resistor, 910 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 910 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details