Panasonic Thick Film Resistor, 91Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J910C

Description
THICK FILM RESISTOR, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 91Ohm, 5%, 0201; Resistance Panasonic - 44X4049 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 91Ohm, 5%, 0201; Resistance Panasonic
44X4049
Thick Film Resistor, 91Ohm, 5%, 0201; Resistance Panasonic 44X4049
THICK FILM RESISTOR, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 91Ohm, 5%, 0201; Resistance Panasonic - 05X1931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 91Ohm, 5%, 0201; Resistance Panasonic
05X1931
Resistor, Thick Film, 91Ohm, 5%, 0201; Resistance Panasonic 05X1931
RESISTOR, THICK FILM, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 91OHM, 5%, 0201; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4049
Product Name Thick Film Resistor, 91Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 91 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers