Panasonic Resistor, Thick Film, 8.2Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J8R2C

Description
RESISTOR, THICK FILM, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2Ohm, 5%, 0201; Resistance Panasonic - 05X1924 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Ohm, 5%, 0201; Resistance Panasonic
05X1924
Resistor, Thick Film, 8.2Ohm, 5%, 0201; Resistance Panasonic 05X1924
RESISTOR, THICK FILM, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 8.2Ohm, 5%, 0201; Resistance Panasonic - 44X4042 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2Ohm, 5%, 0201; Resistance Panasonic
44X4042
Thick Film Resistor, 8.2Ohm, 5%, 0201; Resistance Panasonic 44X4042
THICK FILM RESISTOR, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2OHM, 5%, 0201; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J8R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J8R2C
Resistors - Chip Resistor - Surface Mount ERJ-U01J8R2C
RES 8.2 OHM 5% 1/20W 0201 SMD

RES 8.2 OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1924 ERJ-U01J8R2C
Product Name Resistor, Thick Film, 8.2Ohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details