Panasonic Resistor, Thick Film, 82Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J823C

Description
RESISTOR, THICK FILM, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 82Kohm, 5%, 0201; Resistance Panasonic - 05X1928 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Kohm, 5%, 0201; Resistance Panasonic
05X1928
Resistor, Thick Film, 82Kohm, 5%, 0201; Resistance Panasonic 05X1928
RESISTOR, THICK FILM, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 82Kohm, 5%, 0201; Resistance Panasonic - 44X4046 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82Kohm, 5%, 0201; Resistance Panasonic
44X4046
Thick Film Resistor, 82Kohm, 5%, 0201; Resistance Panasonic 44X4046
THICK FILM RESISTOR, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 82KOHM, 5%, 0201; Resistance:82kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1928
Product Name Resistor, Thick Film, 82Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details