Panasonic Thick Film Resistor, 750Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J754C

Description
THICK FILM RESISTOR, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 750Kohm, 5%, 0201; Resistance Panasonic - 44X4041 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 750Kohm, 5%, 0201; Resistance Panasonic
44X4041
Thick Film Resistor, 750Kohm, 5%, 0201; Resistance Panasonic 44X4041
THICK FILM RESISTOR, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 750Kohm, 5%, 0201; Resistance Panasonic - 05X1923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 750Kohm, 5%, 0201; Resistance Panasonic
05X1923
Resistor, Thick Film, 750Kohm, 5%, 0201; Resistance Panasonic 05X1923
RESISTOR, THICK FILM, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 750KOHM, 5%, 0201; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J754C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J754C
Resistors - Chip Resistor - Surface Mount ERJ-U01J754C
RES 750K OHM 5% 1/20W 0201 SMD

RES 750K OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 44X4041 05X1923 ERJ-U01J754C
Product Name Thick Film Resistor, 750Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 750Kohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 750000 ohms 750000 ohms 750000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details