Panasonic Resistor, Thick Film, 7.5Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J752C

Description
RESISTOR, THICK FILM, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 7.5Kohm, 5%, 0201; Resistance Panasonic - 05X1921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Kohm, 5%, 0201; Resistance Panasonic
05X1921
Resistor, Thick Film, 7.5Kohm, 5%, 0201; Resistance Panasonic 05X1921
RESISTOR, THICK FILM, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 7.5Kohm, 5%, 0201; Resistance Panasonic - 44X4039 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.5Kohm, 5%, 0201; Resistance Panasonic
44X4039
Thick Film Resistor, 7.5Kohm, 5%, 0201; Resistance Panasonic 44X4039
THICK FILM RESISTOR, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 7.5KOHM, 5%, 0201; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1921 44X4039
Product Name Resistor, Thick Film, 7.5Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 7.5Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details