Panasonic Thick Film Resistor, 750 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J751C

Description
THICK FILM RESISTOR, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 750 Ohm, 5%, 0201; Resistance Panasonic - 44X4038 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 750 Ohm, 5%, 0201; Resistance Panasonic
44X4038
Thick Film Resistor, 750 Ohm, 5%, 0201; Resistance Panasonic 44X4038
THICK FILM RESISTOR, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 750 Ohm, 5%, 0201; Resistance Panasonic - 05X1920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 750 Ohm, 5%, 0201; Resistance Panasonic
05X1920
Resistor, Thick Film, 750 Ohm, 5%, 0201; Resistance Panasonic 05X1920
RESISTOR, THICK FILM, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 750 OHM, 5%, 0201; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4038
Product Name Thick Film Resistor, 750 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 750 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details