Panasonic Resistor, Thick Film, 6.8Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J6R8C

Description
RESISTOR, THICK FILM, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.8Ohm, 5%, 0201; Resistance Panasonic - 05X1908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8Ohm, 5%, 0201; Resistance Panasonic
05X1908
Resistor, Thick Film, 6.8Ohm, 5%, 0201; Resistance Panasonic 05X1908
RESISTOR, THICK FILM, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 6.8Ohm, 5%, 0201; Resistance Panasonic - 44X4025 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8Ohm, 5%, 0201; Resistance Panasonic
44X4025
Thick Film Resistor, 6.8Ohm, 5%, 0201; Resistance Panasonic 44X4025
THICK FILM RESISTOR, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8OHM, 5%, 0201; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1908
Product Name Resistor, Thick Film, 6.8Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details