Panasonic Thick Film Resistor, 6.2Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J6R2C

Description
THICK FILM RESISTOR, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.2Ohm, 5%, 0201; Resistance Panasonic - 44X4024 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.2Ohm, 5%, 0201; Resistance Panasonic
44X4024
Thick Film Resistor, 6.2Ohm, 5%, 0201; Resistance Panasonic 44X4024
THICK FILM RESISTOR, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 6.2Ohm, 5%, 0201; Resistance Panasonic - 05X1907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Ohm, 5%, 0201; Resistance Panasonic
05X1907
Resistor, Thick Film, 6.2Ohm, 5%, 0201; Resistance Panasonic 05X1907
RESISTOR, THICK FILM, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2OHM, 5%, 0201; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J6R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J6R2C
Resistors - Chip Resistor - Surface Mount ERJ-U01J6R2C
RES 6.2 OHM 5% 1/20W 0201 SMD

RES 6.2 OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X4024 ERJ-U01J6R2C
Product Name Thick Film Resistor, 6.2Ohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details