Panasonic Resistor, Thick Film, 6.2Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J622C

Description
RESISTOR, THICK FILM, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 6.2Kohm, 5%, 0201; Resistance Panasonic - 05X1910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Kohm, 5%, 0201; Resistance Panasonic
05X1910
Resistor, Thick Film, 6.2Kohm, 5%, 0201; Resistance Panasonic 05X1910
RESISTOR, THICK FILM, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 6.2Kohm, 5%, 0201; Resistance Panasonic - 44X4028 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.2Kohm, 5%, 0201; Resistance Panasonic
44X4028
Thick Film Resistor, 6.2Kohm, 5%, 0201; Resistance Panasonic 44X4028
THICK FILM RESISTOR, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 6.2KOHM, 5%, 0201; Resistance:6.2kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1910 44X4028
Product Name Resistor, Thick Film, 6.2Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 6.2Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 6200 ohms 6200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details