Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J5R1C

Description
RES 5.1 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 5.1 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J5R1C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J5R1C
Resistors - Chip Resistor - Surface Mount ERJ-U01J5R1C
RES 5.1 OHM 5% 1/20W 0201 SMD

RES 5.1 OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 5.1Ohm, 5%, 0201; Resistance Panasonic - 44X4012 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1Ohm, 5%, 0201; Resistance Panasonic
44X4012
Thick Film Resistor, 5.1Ohm, 5%, 0201; Resistance Panasonic 44X4012
THICK FILM RESISTOR, 5.1OHM, 5%, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 5.1OHM, 5%, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 5.1Ohm, 5%, 0201; Resistance Panasonic - 05X1895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Ohm, 5%, 0201; Resistance Panasonic
05X1895
Resistor, Thick Film, 5.1Ohm, 5%, 0201; Resistance Panasonic 05X1895
RESISTOR, THICK FILM, 5.1OHM, 5%, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1OHM, 5%, 0201; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J5R1C 44X4012
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 5.1Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567723P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers