Panasonic Thick Film Resistor, 560Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J564C

Description
THICK FILM RESISTOR, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 560Kohm, 5%, 0201; Resistance Panasonic - 44X4023 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 560Kohm, 5%, 0201; Resistance Panasonic
44X4023
Thick Film Resistor, 560Kohm, 5%, 0201; Resistance Panasonic 44X4023
THICK FILM RESISTOR, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 560Kohm, 5%, 0201; Resistance Panasonic - 05X1906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560Kohm, 5%, 0201; Resistance Panasonic
05X1906
Resistor, Thick Film, 560Kohm, 5%, 0201; Resistance Panasonic 05X1906
RESISTOR, THICK FILM, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 560KOHM, 5%, 0201; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4023 05X1906
Product Name Thick Film Resistor, 560Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 560Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details