Panasonic Thick Film Resistor, 560 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J561C

Description
THICK FILM RESISTOR, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 560 Ohm, 5%, 0201; Resistance Panasonic - 44X4020 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 560 Ohm, 5%, 0201; Resistance Panasonic
44X4020
Thick Film Resistor, 560 Ohm, 5%, 0201; Resistance Panasonic 44X4020
THICK FILM RESISTOR, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 560 Ohm, 5%, 0201; Resistance Panasonic - 05X1903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 5%, 0201; Resistance Panasonic
05X1903
Resistor, Thick Film, 560 Ohm, 5%, 0201; Resistance Panasonic 05X1903
RESISTOR, THICK FILM, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 5%, 0201; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J561C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J561C
Resistors - Chip Resistor - Surface Mount ERJ-U01J561C
RES 560 OHM 5% 1/20W 0201 SMD

RES 560 OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X4020 ERJ-U01J561C
Product Name Thick Film Resistor, 560 Ohm, 5%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-2176769-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers