Panasonic Resistor, Thick Film, 5.1Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J512C

Description
RESISTOR, THICK FILM, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 5.1Kohm, 5%, 0201; Resistance Panasonic - 05X1899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.1Kohm, 5%, 0201; Resistance Panasonic
05X1899
Resistor, Thick Film, 5.1Kohm, 5%, 0201; Resistance Panasonic 05X1899
RESISTOR, THICK FILM, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 5.1Kohm, 5%, 0201; Resistance Panasonic - 44X4016 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1Kohm, 5%, 0201; Resistance Panasonic
44X4016
Thick Film Resistor, 5.1Kohm, 5%, 0201; Resistance Panasonic 44X4016
THICK FILM RESISTOR, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 5.1KOHM, 5%, 0201; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1899 44X4016
Product Name Resistor, Thick Film, 5.1Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 5.1Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 5100 ohms 5100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers