Panasonic Thick Film Resistor, 470Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J474C

Description
THICK FILM RESISTOR, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 470Kohm, 5%, 0201; Resistance Panasonic - 44X4011 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 470Kohm, 5%, 0201; Resistance Panasonic
44X4011
Thick Film Resistor, 470Kohm, 5%, 0201; Resistance Panasonic 44X4011
THICK FILM RESISTOR, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 470Kohm, 5%, 0201; Resistance Panasonic - 05X1894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 470Kohm, 5%, 0201; Resistance Panasonic
05X1894
Resistor, Thick Film, 470Kohm, 5%, 0201; Resistance Panasonic 05X1894
RESISTOR, THICK FILM, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 470KOHM, 5%, 0201; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4011 05X1894
Product Name Thick Film Resistor, 470Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 470Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 470000 ohms 470000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details