Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J472C

Description
RES 4.7K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 4.7K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J472C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J472C
Resistors - Chip Resistor - Surface Mount ERJ-U01J472C
RES 4.7K OHM 5% 1/20W 0201 SMD

RES 4.7K OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 4.7Kohm, 5%, 0201; Resistance Panasonic - 44X4009 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Kohm, 5%, 0201; Resistance Panasonic
44X4009
Thick Film Resistor, 4.7Kohm, 5%, 0201; Resistance Panasonic 44X4009
THICK FILM RESISTOR, 4.7KOHM, 5%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7KOHM, 5%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Kohm, 5%, 0201; Resistance Panasonic - 05X1892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 5%, 0201; Resistance Panasonic
05X1892
Resistor, Thick Film, 4.7Kohm, 5%, 0201; Resistance Panasonic 05X1892
RESISTOR, THICK FILM, 4.7KOHM, 5%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 5%, 0201; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01J472C 44X4009 05X1892
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 4.7Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 4.7Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details