The Panasonic thick film resistor with a resistance value of 470 Ohm and a tolerance of ±5% is designed in a compact 0201 package. It has a power rating of 50 mW and a maximum voltage rating of 25V. This resistor is constructed to be sulfur-resistant, making it suitable for applications in environments where sulfur exposure may occur. It is RoHS compliant, ensuring it meets environmental regulations. The resistor is compatible with both reflow and flow soldering processes, providing flexibility in manufacturing. This product is ideal for engineers looking for reliable performance in small form factor applications.
THICK FILM RESISTOR, 470 OHM, 5%, 0201; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RESISTOR, THICK FILM, 470 OHM, 5%, 0201; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES 470 OHM 5% 1/20W 0201 SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 44X4008 | ERJ-U01J471C |
| Product Name | Thick Film Resistor, 470 Ohm, 5%, 0201; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] | 0201; 0603; 0201 (0603 Metric) |
| Resistance Range | 470 ohms | 470 ohms |
| Tolerance | 5 +/- % | 5 +/- % |