Panasonic Thick Film Resistor, 430Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J434C

Description
THICK FILM RESISTOR, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 430Kohm, 5%, 0201; Resistance Panasonic - 44X4006 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 430Kohm, 5%, 0201; Resistance Panasonic
44X4006
Thick Film Resistor, 430Kohm, 5%, 0201; Resistance Panasonic 44X4006
THICK FILM RESISTOR, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 430Kohm, 5%, 0201; Resistance Panasonic - 05X1889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 430Kohm, 5%, 0201; Resistance Panasonic
05X1889
Resistor, Thick Film, 430Kohm, 5%, 0201; Resistance Panasonic 05X1889
RESISTOR, THICK FILM, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 430KOHM, 5%, 0201; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4006 05X1889
Product Name Thick Film Resistor, 430Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 430Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 430000 ohms 430000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details