Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J430C

Description
RES 43 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 43 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J430C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J430C
Resistors - Chip Resistor - Surface Mount ERJ-U01J430C
RES 43 OHM 5% 1/20W 0201 SMD

RES 43 OHM 5% 1/20W 0201 SMD

Supplier's Site
Res, Thick Film, 43R, 5%, 0.05W, 0201; Resistance Panasonic - 44X4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 5%, 0.05W, 0201; Resistance Panasonic
44X4002
Res, Thick Film, 43R, 5%, 0.05W, 0201; Resistance Panasonic 44X4002
RES, THICK FILM, 43R, 5%, 0.05W, 0201; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 43R, 5%, 0.05W, 0201; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 43Ohm, 5%, 0201; Resistance Panasonic - 05X1885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Ohm, 5%, 0201; Resistance Panasonic
05X1885
Resistor, Thick Film, 43Ohm, 5%, 0201; Resistance Panasonic 05X1885
RESISTOR, THICK FILM, 43OHM, 5%, 0201; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 43OHM, 5%, 0201; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J430C 44X4002
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 43R, 5%, 0.05W, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details