THICK FILM RESISTOR, 3.9OHM, 5%, 0201; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RESISTOR, THICK FILM, 3.9OHM, 5%, 0201; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 44X3979 |
| Product Name | Thick Film Resistor, 3.9Ohm, 5%, 0201; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 3.9 ohms |
| Tolerance | 5 +/- % |