Panasonic Thick Film Resistor, 3.6Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J362C

Description
THICK FILM RESISTOR, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3.6Kohm, 5%, 0201; Resistance Panasonic - 44X3992 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.6Kohm, 5%, 0201; Resistance Panasonic
44X3992
Thick Film Resistor, 3.6Kohm, 5%, 0201; Resistance Panasonic 44X3992
THICK FILM RESISTOR, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.6Kohm, 5%, 0201; Resistance Panasonic - 05X1876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 5%, 0201; Resistance Panasonic
05X1876
Resistor, Thick Film, 3.6Kohm, 5%, 0201; Resistance Panasonic 05X1876
RESISTOR, THICK FILM, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6KOHM, 5%, 0201; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3992 05X1876
Product Name Thick Film Resistor, 3.6Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 3.6Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers