Panasonic Resistor, Thick Film, 360 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J361C

Description
RESISTOR, THICK FILM, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 360 Ohm, 5%, 0201; Resistance Panasonic - 05X1875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360 Ohm, 5%, 0201; Resistance Panasonic
05X1875
Resistor, Thick Film, 360 Ohm, 5%, 0201; Resistance Panasonic 05X1875
RESISTOR, THICK FILM, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 360 Ohm, 5%, 0201; Resistance Panasonic - 44X3991 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 360 Ohm, 5%, 0201; Resistance Panasonic
44X3991
Thick Film Resistor, 360 Ohm, 5%, 0201; Resistance Panasonic 44X3991
THICK FILM RESISTOR, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 360 OHM, 5%, 0201; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1875
Product Name Resistor, Thick Film, 360 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 360 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details