RESISTOR, THICK FILM, 33KOHM, 5%, 0201; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
THICK FILM RESISTOR, 33KOHM, 5%, 0201; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05X1872 |
| Product Name | Resistor, Thick Film, 33Kohm, 5%, 0201; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |
| Resistance Range | 33000 ohms |
| Tolerance | 5 +/- % |