Panasonic Resistor, Thick Film, 30Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J303C

Description
RESISTOR, THICK FILM, 30KOHM, 5%, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 30KOHM, 5%, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 30Kohm, 5%, 0201; Resistance Panasonic - 05X1868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30Kohm, 5%, 0201; Resistance Panasonic
05X1868
Resistor, Thick Film, 30Kohm, 5%, 0201; Resistance Panasonic 05X1868
RESISTOR, THICK FILM, 30KOHM, 5%, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 30KOHM, 5%, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30K, 5%, 0.05W, 0201; Resistance Panasonic - 44X3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 5%, 0.05W, 0201; Resistance Panasonic
44X3983
Res, Thick Film, 30K, 5%, 0.05W, 0201; Resistance Panasonic 44X3983
RES, THICK FILM, 30K, 5%, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 30K, 5%, 0.05W, 0201; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1868
Product Name Resistor, Thick Film, 30Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 30000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details