Panasonic Thick Film Resistor, 30 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J300C

Description
THICK FILM RESISTOR, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 30 Ohm, 5%, 0201; Resistance Panasonic - 44X3980 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Ohm, 5%, 0201; Resistance Panasonic
44X3980
Thick Film Resistor, 30 Ohm, 5%, 0201; Resistance Panasonic 44X3980
THICK FILM RESISTOR, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 30 Ohm, 5%, 0201; Resistance Panasonic - 51W2906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30 Ohm, 5%, 0201; Resistance Panasonic
51W2906
Resistor, Thick Film, 30 Ohm, 5%, 0201; Resistance Panasonic 51W2906
RESISTOR, THICK FILM, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 30 OHM, 5%, 0201; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3980
Product Name Thick Film Resistor, 30 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details