Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J2R7C

Description
RES 2.7 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 2.7 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J2R7C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J2R7C
Resistors - Chip Resistor - Surface Mount ERJ-U01J2R7C
RES 2.7 OHM 5% 1/20W 0201 SMD

RES 2.7 OHM 5% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 2.7Ohm, 5%, 0201; Resistance Panasonic - 05X1842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.7Ohm, 5%, 0201; Resistance Panasonic
05X1842
Resistor, Thick Film, 2.7Ohm, 5%, 0201; Resistance Panasonic 05X1842
RESISTOR, THICK FILM, 2.7OHM, 5%, 0201; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.7OHM, 5%, 0201; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 2.7Ohm, 5%, 0201; Resistance Panasonic - 44X3955 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7Ohm, 5%, 0201; Resistance Panasonic
44X3955
Thick Film Resistor, 2.7Ohm, 5%, 0201; Resistance Panasonic 44X3955
THICK FILM RESISTOR, 2.7OHM, 5%, 0201; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7OHM, 5%, 0201; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J2R7C 05X1842
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 2.7Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details