Panasonic Resistor, Thick Film, 2.4Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J2R4C

Description
RESISTOR, THICK FILM, 2.4OHM, 5%, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 2.4OHM, 5%, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 2.4Ohm, 5%, 0201; Resistance Panasonic - 05X1841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.4Ohm, 5%, 0201; Resistance Panasonic
05X1841
Resistor, Thick Film, 2.4Ohm, 5%, 0201; Resistance Panasonic 05X1841
RESISTOR, THICK FILM, 2.4OHM, 5%, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.4OHM, 5%, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R4, 5%, 0.05W, 0201; Resistance Panasonic - 44X3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R4, 5%, 0.05W, 0201; Resistance Panasonic
44X3954
Res, Thick Film, 2R4, 5%, 0.05W, 0201; Resistance Panasonic 44X3954
RES, THICK FILM, 2R4, 5%, 0.05W, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 2R4, 5%, 0.05W, 0201; Resistance:2.4ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1841
Product Name Resistor, Thick Film, 2.4Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 2.4 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details