Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J2R2C

Description
RES 2.2 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 2.2 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J2R2C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J2R2C
Resistors - Chip Resistor - Surface Mount ERJ-U01J2R2C
RES 2.2 OHM 5% 1/20W 0201 SMD

RES 2.2 OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 2.2Ohm, 5%, 0201; Resistance Panasonic - 44X3953 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2Ohm, 5%, 0201; Resistance Panasonic
44X3953
Thick Film Resistor, 2.2Ohm, 5%, 0201; Resistance Panasonic 44X3953
THICK FILM RESISTOR, 2.2OHM, 5%, 0201; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 2.2OHM, 5%, 0201; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.2Ohm, 5%, 0201; Resistance Panasonic - 05X1840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Ohm, 5%, 0201; Resistance Panasonic
05X1840
Resistor, Thick Film, 2.2Ohm, 5%, 0201; Resistance Panasonic 05X1840
RESISTOR, THICK FILM, 2.2OHM, 5%, 0201; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2OHM, 5%, 0201; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J2R2C 44X3953
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 2.2Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details